XLP314G -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLP314G
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLP314G
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLP314G |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
99.22 lbs (45 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
|
Wheel Width
|
0.8661 inch (22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details