XLP313BRK -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLP313BRK
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLP313BRK |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
331 lbs (150 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Maximum Load
1349 lbs (612 kg)
Wheel Width
3.94 inch (100 mm)
View Details