XLFP31AG -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLFP31AG
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLFP31AG
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLFP31AG |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Rigid Plate Caster
|
|
Maximum Load
|
99.22 lbs (45 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
|
Wheel Width
|
0.8661 inch (22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Features
Brake; Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details