XLFP31 -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLFP31
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLFP31
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLFP31 |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Rigid Plate Caster
|
|
Maximum Load
|
99.22 lbs (45 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.34 inch (34 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
110 lbs (50 kg)
View Details