XLE317S19BRK -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLE317S19BRK
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLE317S19BRK |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details