Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU6TM

Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber
Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU6TM - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU6TM
Polyurethane tyre on cast iron centre WSU6TM
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Hub Material: Extra Duty Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU6TM
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 1599 lbs (725 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Rubber on Cast Iron Wheel - W-12-RCI-9500-C - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 12 inch (305 mm)
View Details