Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU6BJM12

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU6BJM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU6BJM12
Polyurethane tyre on cast iron centre WSU6BJM12
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU6BJM12
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 1599 lbs (725 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Soft Rubber Wheel - W-3-SR-3600 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 110 lbs (49.89 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details