Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU5RBM25

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU5RBM25 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU5RBM25
Polyurethane tyre on cast iron centre WSU5RBM25
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site
Polyurethane tyre on cast iron centre - WSU5RBM25 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU5RBM25
Polyurethane tyre on cast iron centre WSU5RBM25
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU5RBM25
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 717 lbs (325 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Round Tread Thermo Plastic Rubber - W-4-RTP-6600-BB - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Plastic; Half Round Tread
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details