Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU5LRB

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU5LRB - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU5LRB
Polyurethane tyre on cast iron centre WSU5LRB
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU5LRB
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 717 lbs (325 kg)
Wheel Diameter 44.29 inch (1125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Urethane on Polypropylene Wheels - UP Wheels - RWM Casters Company
Specs
Wheel Type Poly/Plastic
Maximum Load 225 to 1000 lbs (102 to 454 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details