Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU212TM

Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber
Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU212TM - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU212TM
Polyurethane tyre on cast iron centre WSU212TM
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Hub Material: Extra Duty Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU212TM
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 6505 lbs (2950 kg)
Wheel Diameter 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 820TPR60 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details