Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU212RB

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU212RB - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU212RB
Polyurethane tyre on cast iron centre WSU212RB
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU212RB
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 6505 lbs (2950 kg)
Wheel Diameter 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 620RA60 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
View Details