Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU12RBM25

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU12RBM25 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU12RBM25
Polyurethane tyre on cast iron centre WSU12RBM25
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU12RBM25
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2479329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels - 414HRTGF - PJ Company
Specs
Wheel Type Metal
Maximum Load 235 lbs (107 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Pneumatic
Maximum Load 340 lbs (154 kg)
Wheel Diameter 10 inch (254 mm)
View Details