Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU10BJM12

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU10BJM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU10BJM12
Polyurethane tyre on cast iron centre WSU10BJM12
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU10BJM12
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 2503 lbs (1135 kg)
Wheel Diameter 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 515RS64 - PJ Company
Specs
Wheel Type Metal
Maximum Load 400 lbs (181 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Specs
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
View Details