Plasticwheels Ltd. Rubber tyre on cast iron centre WRT8LRB

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on cast iron centre - WRT8LRB - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on cast iron centre
WRT8LRB
Rubber tyre on cast iron centre WRT8LRB
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRT8LRB
Product Name Rubber tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 1290 lbs (585 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Thermo Plastic Rubber - W-3-TRPK-5200 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Plastic
Maximum Load 210 lbs (95.24 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details