Plasticwheels Ltd. Rubber tyre on cast iron centre WRT6RBM25

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on cast iron centre - WRT6RBM25 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on cast iron centre
WRT6RBM25
Rubber tyre on cast iron centre WRT6RBM25
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRT6RBM25
Product Name Rubber tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 3.74 inch (95 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Centipede Wheel - P-W10-CH-C-1/2 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details