Plasticwheels Ltd. Rubber tyre on cast iron centre WRT12BJM25

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on cast iron centre - WRT12BJM25 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on cast iron centre
WRT12BJM25
Rubber tyre on cast iron centre WRT12BJM25
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRT12BJM25
Product Name Rubber tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
VS, VF SERIES: V-Groove Semi Steel Wheels - 630VF96 - PJ Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 6 inch (152 mm)
View Details