Plasticwheels Ltd. Rubber Tyred Wheel with Plastic Centre WRP234

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber Tyred Wheel with Plastic Centre - WRP234 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber Tyred Wheel with Plastic Centre
WRP234
Rubber Tyred Wheel with Plastic Centre WRP234
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRP234
Product Name Rubber Tyred Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 50.72 lbs (23 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2479420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 485 lbs (220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 620RA60 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details