Plasticwheels Ltd. Rubber tyre on Plastic centre WPS41WM12

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Plastic centre - WPS41WM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Plastic centre
WPS41WM12
Rubber tyre on Plastic centre WPS41WM12
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPS41WM12
Product Name Rubber tyre on Plastic centre
Wheel Type Rubber/Plastic
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
DF SERIES: Drop Forged Wheels - 830DF80 - PJ Company
Specs
Maximum Load 4500 lbs (2041 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
View Details