Plasticwheels Ltd. WITH BRG; NUT; WASHER & NIBBED BOLT WPN25-ASSYK104

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
WITH BRG; NUT; WASHER & NIBBED BOLT - WPN25-ASSYK104 - Plasticwheels Ltd.
Rugeley, United Kingdom
WITH BRG; NUT; WASHER & NIBBED BOLT
WPN25-ASSYK104
WITH BRG; NUT; WASHER & NIBBED BOLT WPN25-ASSYK104
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPN25-ASSYK104
Product Name WITH BRG; NUT; WASHER & NIBBED BOLT
Wheel Type Poly/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
DF SERIES: Drop Forged Wheels - 840DF97 - PJ Company
Specs
Maximum Load 8350 lbs (3787 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 4 inch (102 mm)
View Details