Plasticwheels Ltd. Nylon Wheel WNY8L

Description
Hub Material: Nylon
Description
Hub Material: Nylon

Suppliers

Company
Product
Description
Supplier Links
Nylon Wheel - WNY8L - Plasticwheels Ltd.
Rugeley, United Kingdom
Nylon Wheel
WNY8L
Nylon Wheel WNY8L
Hub Material: Nylon

Hub Material: Nylon

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WNY8L
Product Name Nylon Wheel
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
HS SERIES: Heavy Duty Semi Steel Wheels - 830HS86 - PJ Company
Specs
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
View Details