Plasticwheels Ltd. Nylon Wheel WNY4RBM15

Description
Hub Material: Nylon
Description
Hub Material: Nylon

Suppliers

Company
Product
Description
Supplier Links
Nylon Wheel - WNY4RBM15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Nylon Wheel
WNY4RBM15
Nylon Wheel WNY4RBM15
Hub Material: Nylon

Hub Material: Nylon

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WNY4RBM15
Product Name Nylon Wheel
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
HR SERIES: Hard Rubber Wheels - 2558HR52 - PJ Company
Specs
Maximum Load 225 lbs (102 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.12 inch (28.57 mm)
View Details