Plasticwheels Ltd. Grooved cast iron wheel WGR6RBM20

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Grooved cast iron wheel - WGR6RBM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Grooved cast iron wheel
WGR6RBM20
Grooved cast iron wheel WGR6RBM20
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WGR6RBM20
Product Name Grooved cast iron wheel
Maximum Load 2249 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 400182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Standard Crane Wheel - WCL-241 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 24 inch (610 mm)
Wheel Width 3 inch (76.2 mm)
View Details