Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WHEELS
PLASTICWHEELS LTD.
WED41RBM12 -- POLYPROPYLENE WHEEL
Plasticwheels Ltd.
Polypropylene Wheel
WED41RBM12
Description
Hub Material: polypropylene
Plasticwheels Ltd.
Done
Description
Hub Material: polypropylene
Suppliers
Company
Product
Description
Supplier Links
Plasticwheels Ltd.
Rugeley, United Kingdom
Polypropylene Wheel
WED41RBM12
Polypropylene Wheel
WED41RBM12
Hub Material: polypropylene
Hub Material: polypropylene
Supplier's Site
Technical Specifications
Plasticwheels Ltd.
Product Category
Wheels
Product Number
WED41RBM12
Product Name
Polypropylene Wheel
Wheel Type
Plastic
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Trolley Wheels
1718319
Specs
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
772 lbs (350 kg)
Wheel Diameter
6.3 inch (160 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Size # 2 Economy Series Guide Wheel, 1.31" Outside Dia., .251" Bore
A 7Z16-2
Specs
Wheel Type
V-grooved
Wheel Diameter
1.31 inch (33.27 mm)
Wheel Width
0.3750 inch (9.52 mm)
View Details
Dersheng USA, Inc.
1244 Semi-Pneumatic & Solid Rubber Wheels Series
View Details
PJ Company
RA SERIES: Rubber Mold on Aluminum Hub Wheels
819RA70
Specs
Maximum Load
500 lbs (227 kg)
Wheel Diameter
8 inch (203 mm)
Wheel Width
1.62 inch (41.27 mm)
View Details