Plasticwheels Ltd. Cast Iron Wheel WCI6RBM20MB

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI6RBM20MB - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI6RBM20MB
Cast Iron Wheel WCI6RBM20MB
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI6RBM20MB
Product Name Cast Iron Wheel
Maximum Load 2602 lbs (1180 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Standard Crane Wheel - WC-362 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 36 inch (914 mm)
Wheel Width 4.88 inch (124 mm)
View Details
Single Flanged Wheel (FW) - FTWR-5 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 4200 lbs (1905 kg)
Wheel Diameter 5 inch (127 mm)
View Details