Plasticwheels Ltd. Cushion Rubber / Cast Iron Wheel WCC8BJM12

Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber
Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Suppliers

Company
Product
Description
Supplier Links
Cushion Rubber / Cast Iron Wheel - WCC8BJM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cushion Rubber / Cast Iron Wheel
WCC8BJM12
Cushion Rubber / Cast Iron Wheel WCC8BJM12
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Hub Material: Cushion Rubber
Tire Material: Cushion Rubber

Supplier's Site
Cushion Rubber / Cast Iron Wheel - WCC8BJM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cushion Rubber / Cast Iron Wheel
WCC8BJM12
Cushion Rubber / Cast Iron Wheel WCC8BJM12
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Hub Material: Cushion Rubber
Tire Material: Cushion Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCC8BJM12
Product Name Cushion Rubber / Cast Iron Wheel
Wheel Type Solid Rubber
Maximum Load 386 lbs (175 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6803858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W10-CH-B-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
View Details