Plasticwheels Ltd. Rubber tyre on Steel disc centre WBS10RBM25

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Steel disc centre - WBS10RBM25 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Steel disc centre
WBS10RBM25
Rubber tyre on Steel disc centre WBS10RBM25
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WBS10RBM25
Product Name Rubber tyre on Steel disc centre
Wheel Type Rubber/Metal
Maximum Load 650 lbs (295 kg)
Wheel Diameter 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Centipede Wheel - P-W10-OH-CKG-1/2 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details