Plasticwheels Ltd. Reinforced Phenoolic Wheel WAN8RBHT

Description
Hub Material: Phenolic
Description
Hub Material: Phenolic

Suppliers

Company
Product
Description
Supplier Links
Reinforced Phenoolic Wheel - WAN8RBHT - Plasticwheels Ltd.
Rugeley, United Kingdom
Reinforced Phenoolic Wheel
WAN8RBHT
Reinforced Phenoolic Wheel WAN8RBHT
Hub Material: Phenolic

Hub Material: Phenolic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WAN8RBHT
Product Name Reinforced Phenoolic Wheel
Wheel Type Phenolic
Maximum Load 1599 lbs (725 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
SS SERIES: Semi Steel Wheels - 1026SS87 - PJ Company
Specs
Wheel Type Metal
Maximum Load 2200 lbs (998 kg)
Wheel Diameter 10 inch (254 mm)
View Details