Plasticwheels Ltd. Reinforced Phenolic Wheel WAN5RB

Description
Hub Material: Phenolic
Description
Hub Material: Phenolic

Suppliers

Company
Product
Description
Supplier Links
Reinforced Phenolic Wheel - WAN5RB - Plasticwheels Ltd.
Rugeley, United Kingdom
Reinforced Phenolic Wheel
WAN5RB
Reinforced Phenolic Wheel WAN5RB
Hub Material: Phenolic

Hub Material: Phenolic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WAN5RB
Product Name Reinforced Phenolic Wheel
Wheel Type Phenolic
Maximum Load 871 lbs (395 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W12-CH-B-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
View Details