Plasticwheels Ltd. Reinforced Phenolic Wheel WAN4RB

Description
Hub Material: Phenolic
Description
Hub Material: Phenolic

Suppliers

Company
Product
Description
Supplier Links
Reinforced Phenolic Wheel - WAN4RB - Plasticwheels Ltd.
Rugeley, United Kingdom
Reinforced Phenolic Wheel
WAN4RB
Reinforced Phenolic Wheel WAN4RB
Hub Material: Phenolic

Hub Material: Phenolic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WAN4RB
Product Name Reinforced Phenolic Wheel
Wheel Type Phenolic
Maximum Load 673 lbs (305 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Pneumatic Wheel - P-W10-CH-G-FRB-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
View Details