SSMF6NY -- HEAVY DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Heavy duty pressed steel castor
SSMF6NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty pressed steel castor
SSMF6NY
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SSMF6NY |
|
Product Name
|
Heavy duty pressed steel castor |
|
Caster Type
|
Rigid Plate Caster
|
|
Maximum Load
|
662 lbs (300 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.5 inch (38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
900 lbs (408 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details