Plasticwheels Ltd. Pneumatic Tyre Wheel with Plastic Centre PWR400-4 25/76

Description
Hub Material: Polypropylene Tire Material: Pneumatic
Description
Hub Material: Polypropylene Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Plastic Centre - PWR400-4 25/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PWR400-4 25/76
Pneumatic Tyre Wheel with Plastic Centre PWR400-4 25/76
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PWR400-4 25/76
Product Name Pneumatic Tyre Wheel with Plastic Centre
Wheel Type Pneumatic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2547321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Phenolic Wheel - W-3.25-PHN-6600-C - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.25 inch (82.55 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details