Plasticwheels Ltd. Pneumatic Tyre Wheel with Plastic Centre PWR250-4 25/63

Description
Hub Material: Polypropylene Tire Material: Pneumatic
Description
Hub Material: Polypropylene Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Plastic Centre - PWR250-4 25/63 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PWR250-4 25/63
Pneumatic Tyre Wheel with Plastic Centre PWR250-4 25/63
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PWR250-4 25/63
Product Name Pneumatic Tyre Wheel with Plastic Centre
Wheel Type Pneumatic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 8.66 inch (220 mm)
Wheel Width 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 414PPBGAA - PJ Company
Specs
Wheel Type Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
View Details