Plasticwheels Ltd. Pneumatic Tyre Wheel with Plastic Centre PWR250-4 20/63

Description
Hub Material: Polypropylene Tire Material: Pneumatic
Description
Hub Material: Polypropylene Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Plastic Centre - PWR250-4 20/63 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PWR250-4 20/63
Pneumatic Tyre Wheel with Plastic Centre PWR250-4 20/63
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PWR250-4 20/63
Product Name Pneumatic Tyre Wheel with Plastic Centre
Wheel Type Pneumatic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 8.66 inch (220 mm)
Wheel Width 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Mold-On Rubber Wheels on Iron Core - MR Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 140 to 1400 lbs (63.49 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details
SPK -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details