Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre PWR200 25/76

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - PWR200 25/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
PWR200 25/76
Solid Rubber Tyre Wheel with Plastic Centre PWR200 25/76
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PWR200 25/76
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 6949049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 508PPRG0 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 440 lbs (200 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Caster Wheel - 1318820 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Polypropylene
Maximum Load 900 lbs (408 kg)
Wheel Diameter 8 inch (203 mm)
View Details