Hub Material: Polypropylene
Tire Material: Pneumatic
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Wheels |
| Product Number | PW400-4 25.4/76 |
| Product Name | Pneumatic Tyre Wheel with Plastic Centre |
| Wheel Type | Pneumatic |
| Maximum Load | 331 lbs (150 kg) |
| Wheel Diameter | 11.81 inch (300 mm) |
| Wheel Width | 3.94 inch (100 mm) |