Plasticwheels Ltd. Pneumatic Tyre Wheel with Plastic Centre PW250-4 20/76

Description
Hub Material: Polypropylene Tire Material: Pneumatic
Description
Hub Material: Polypropylene Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Plastic Centre - PW250-4 20/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PW250-4 20/76
Pneumatic Tyre Wheel with Plastic Centre PW250-4 20/76
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PW250-4 20/76
Product Name Pneumatic Tyre Wheel with Plastic Centre
Wheel Type Pneumatic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 8.66 inch (220 mm)
Wheel Width 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W9-CH-B-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 9 inch (229 mm)
View Details