Plasticwheels Ltd. Solid Rubber Tyred Wheel with Plastic Centre PD250 12/38

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyred Wheel with Plastic Centre - PD250 12/38 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyred Wheel with Plastic Centre
PD250 12/38
Solid Rubber Tyred Wheel with Plastic Centre PD250 12/38
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PD250 12/38
Product Name Solid Rubber Tyred Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 414PPBG0 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
View Details