Plasticwheels Ltd. Sport PC45230/160PP/10

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
Sport - PC45230/160PP/10 - Plasticwheels Ltd.
Rugeley, United Kingdom
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PC45230/160PP/10
Product Name Sport
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 760956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.65 inch (42 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 626PS86 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 6 inch (152 mm)
View Details