Plasticwheels Ltd. Ballon Cross PC38165/105PPFC/8

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
Ballon Cross - PC38165/105PPFC/8 - Plasticwheels Ltd.
Rugeley, United Kingdom
Ballon Cross
PC38165/105PPFC/8
Ballon Cross PC38165/105PPFC/8
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PC38165/105PPFC/8
Product Name Ballon Cross
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels - 614HRTGA - PJ Company
Specs
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 6 inch (152 mm)
View Details