Plasticwheels Ltd. Ballon Cross PC38165.105PPFC/10

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
Ballon Cross - PC38165.105PPFC/10 - Plasticwheels Ltd.
Rugeley, United Kingdom
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PC38165.105PPFC/10
Product Name Ballon Cross
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
BW SERIES: Bogey Wheels - 0808BW - PJ Company
Specs
Maximum Load 40000 lbs (18141 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 8 inch (203 mm)
View Details