Plasticwheels Ltd. Ballon Cross PC38165/105PP

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
Ballon Cross - PC38165/105PP - Plasticwheels Ltd.
Rugeley, United Kingdom
Ballon Cross
PC38165/105PP
Ballon Cross PC38165/105PP
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PC38165/105PP
Product Name Ballon Cross
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 525PS64 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 1375 lbs (624 kg)
Wheel Diameter 5 inch (127 mm)
View Details