Plasticwheels Ltd. Ballon Cross with Long Brake PC36145/88PPFL/8

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
Ballon Cross with Long Brake - PC36145/88PPFL/8 - Plasticwheels Ltd.
Rugeley, United Kingdom
Ballon Cross with Long Brake
PC36145/88PPFL/8
Ballon Cross with Long Brake PC36145/88PPFL/8
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PC36145/88PPFL/8
Product Name Ballon Cross with Long Brake
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
DF SERIES: Drop Forged Wheels - 626DF80 - PJ Company
Specs
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details