Hub Material: Polypropylene
Tire Material: Pneumatic
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Wheels |
| Product Number | PBWR400-8 20/75 |
| Product Name | Pneumatic Tyre Wheel with Plastic Centre |
| Wheel Type | Pneumatic |
| Maximum Load | 331 lbs (150 kg) |
| Wheel Diameter | 15.75 inch (400 mm) |
| Wheel Width | 3.94 inch (100 mm) |