Plasticwheels Ltd. Solid Rubber Tyre Wheel with Bolted Steel Centre NSS250R 25.4/51

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS250R 25.4/51 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Bolted Steel Centre
NSS250R 25.4/51
Solid Rubber Tyre Wheel with Bolted Steel Centre NSS250R 25.4/51
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number NSS250R 25.4/51
Product Name Solid Rubber Tyre Wheel with Bolted Steel Centre
Wheel Type Rubber/Metal
Maximum Load 772 lbs (350 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 2.44 inch (62 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 820RS6C - PJ Company
Specs
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details