Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre GB275 19/59

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - GB275 19/59 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
GB275 19/59
Solid Rubber Tyre Wheel with Plastic Centre GB275 19/59
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number GB275 19/59
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
Wheel Width 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 760996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
View Details