Hub Material: Polypropylene
Tire Material: Crumb Rubber
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Wheels |
| Product Number | GB275 12.7/59 |
| Product Name | Solid Rubber Tyre Wheel with Plastic Centre |
| Wheel Type | Rubber/Plastic |
| Maximum Load | 276 lbs (125 kg) |
| Wheel Diameter | 10.55 inch (268 mm) |
| Wheel Width | 2.24 inch (57 mm) |