Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre GB260 25/59

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - GB260 25/59 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
GB260 25/59
Solid Rubber Tyre Wheel with Plastic Centre GB260 25/59
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number GB260 25/59
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2785927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Polyurethane on Cast Iron Core Wheels - PY/PH Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 420 to 4200 lbs (190 to 1905 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details