Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWS450 31.8/100

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWS450 31.8/100 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWS450 31.8/100
Solid Rubber Tyre Wheel with Welded Steel Centre BWS450 31.8/100
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWS450 31.8/100
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 17.72 inch (450 mm)
Wheel Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
DF SERIES: Drop Forged Wheels - 1040DF97 - PJ Company
Specs
Maximum Load 8350 lbs (3787 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 4 inch (102 mm)
View Details