Plasticwheels Ltd. Pneumatic Tyre Wheel with Welded Steel Centre BWR400-8 25/85

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Welded Steel Centre - BWR400-8 25/85 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Welded Steel Centre
BWR400-8 25/85
Pneumatic Tyre Wheel with Welded Steel Centre BWR400-8 25/85
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWR400-8 25/85
Product Name Pneumatic Tyre Wheel with Welded Steel Centre
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
VS, VF SERIES: V-Groove Semi Steel Wheels - 1030VS86 - PJ Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
View Details