Plasticwheels Ltd. Pneumatic Tyre Wheel with Welded Steel Centre BWR250-4 25/63

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Welded Steel Centre - BWR250-4 25/63 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Welded Steel Centre
BWR250-4 25/63
Pneumatic Tyre Wheel with Welded Steel Centre BWR250-4 25/63
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWR250-4 25/63
Product Name Pneumatic Tyre Wheel with Welded Steel Centre
Wheel Type Pneumatic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 8.66 inch (220 mm)
Wheel Width 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 760956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.65 inch (42 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
SR SERIES: Soft Rubber Wheels - 414SR20M - PJ Company
Specs
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details